Kyocera Corporation Ceramic Capacitors MR045A682EAA

Description
6800pF ±0.5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±0.5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MR045A682EAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MR045A682EAA-ND
Ceramic Capacitors 478-MR045A682EAA-ND
6800pF ±0.5% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±0.5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MR045A682EAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MR045A682EAA
Capacitors - Ceramic Capacitors MR045A682EAA
CAP CER 6800PF 50V NP0 RADIAL

CAP CER 6800PF 50V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - MR045A682EAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MR045A682EAA
Ceramic Capacitors MR045A682EAA
CAP CER 6800PF 50V NP0 RADIAL

CAP CER 6800PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-MR045A682EAA-ND MR045A682EAA MR045A682EAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 0 (+/- %) 0 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details