Kyocera Corporation Ceramic Capacitors MR045A561FAA

Description
560pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR045A561FAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR045A561FAA-ND
Ceramic Capacitors MR045A561FAA-ND
560pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

560pF ±1% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,560Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,560Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3493
Capacitor,ceramic,560Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3493
Capacitor,Ceramic,56 0pF,50VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,560pF,50VDC,.5-pF Tol,.5+pf Tol,1-% Tol,1+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR045A561FAA-ND 53J3493
Product Name Ceramic Capacitors Capacitor,ceramic,560Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,1-% Tol,1+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details