Kyocera Corporation Ceramic Capacitors MR041C473KAA

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR041C473KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR041C473KAA-ND
Ceramic Capacitors MR041C473KAA-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx - 53J3438 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
53J3438
Capacitor,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx 53J3438
Capacitor,Ceramic,47 000pF,100VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,100VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,X7R-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR041C473KAA-ND 53J3438
Product Name Ceramic Capacitors Capacitor,ceramic,47000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,x7R-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details