Kyocera Corporation Ceramic Capacitors MR041A332KAA

Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MR041A332KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MR041A332KAA-ND
Ceramic Capacitors MR041A332KAA-ND
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,3300Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J3416 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3300Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J3416
Capacitor,ceramic,3300Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J3416
Capacitor,Ceramic,33 00pF,100VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,3300pF,100VDC,.5-pF Tol,.5+pf Tol,10-% Tol,10+% Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MR041A332KAA-ND 53J3416
Product Name Ceramic Capacitors Capacitor,ceramic,3300Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,10-% Tol,10+% Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details