Kyocera Corporation Ceramic Capacitors MM051A471JCT2A

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10618-6-ND
Ceramic Capacitors 478-10618-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10618-1-ND
Ceramic Capacitors 478-10618-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10618-2-ND
Ceramic Capacitors 478-10618-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MM051A471JCT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MM051A471JCT2A
Capacitors - Ceramic Capacitors MM051A471JCT2A
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-10618-6-ND 478-10618-1-ND MM051A471JCT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers