The MK Series of AVX Multi-layer ceramic capacitors are specially designed for Ultra low ESR for applications in the communications market. All models are highly reliable and excellent quality.
Voltage Rating: 250V DC. Mounting Type: SMD
Capacitance = 27pF
Voltage = 250V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±5%
Dimensions = 2.01 x 1.25 x 1.02mm
Length = 2.01mm
Depth = 1.25mm
Height = 1.02mm
CAPACITOR RF, 27PF, 250V, 0805 5%; Capacitance:27pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 8875978 | 20T0772 |
Product Name | Capacitor Rf, 27Pf, 250V, 0805 5%; Capacitance Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | |
Technology | Multilayer | |
Capacitance Type | Fixed | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | |
Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |