10µF ±20% 50V Ceramic Capacitor X7R SMD, J-Lead
10µF ±20% 50V Ceramic Capacitor X7R SMD, J-Lead
10µF ±20% 50V Ceramic Capacitor X7R SMD, J-Lead
CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2924; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MH Series; Product Length:7.3mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2924, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MH Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-MHV15C106MAT2ACT-ND | 478-MHV15C106MAT2ADKR-ND | 45P5281 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2924; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |