AVX Corporation Tvs Diode Array, 18V, 0612; Clamping Voltage Vc Max Kyocera Avx MG064S18A400DP

Description
TVS DIODE ARRAY, 18V, 0612; Clamping Voltage Vc Max:42V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:MG064 Series; Automotive Qualification Standard:-; Capacitance, Cd:120pF RoHS Compliant: Yes
Description
TVS DIODE ARRAY, 18V, 0612; Clamping Voltage Vc Max:42V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:MG064 Series; Automotive Qualification Standard:-; Capacitance, Cd:120pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 18V, 0612; Clamping Voltage Vc Max Kyocera Avx - 34K8108 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 18V, 0612; Clamping Voltage Vc Max Kyocera Avx
34K8108
Tvs Diode Array, 18V, 0612; Clamping Voltage Vc Max Kyocera Avx 34K8108
TVS DIODE ARRAY, 18V, 0612; Clamping Voltage Vc Max:42V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:MG064 Series; Automotive Qualification Standard:-; Capacitance, Cd:120pF RoHS Compliant: Yes

TVS DIODE ARRAY, 18V, 0612; Clamping Voltage Vc Max:42V; Diode Case Style:0612; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:MG064 Series; Automotive Qualification Standard:-; Capacitance, Cd:120pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34K8108
Product Name Tvs Diode Array, 18V, 0612; Clamping Voltage Vc Max Kyocera Avx
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
Multi-Purpose ESD Devices - ESD203-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Ultra small 12 V ESD protection device - PESD12VA-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962 SOD962
Standards and Certifications RoHS
View Details
2 suppliers