1µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Capacitor,Ceramic,1u
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MD035E105ZAA-ND | 53J3303 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1Uf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1 microF |