Kyocera Corporation Ceramic Capacitors MD035E105MAA

Description
1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12580-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12580-ND
Ceramic Capacitors 478-12580-ND
1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Singapore, Singapore
1uF 50V DIP Capacitor
60-MD035E105MAA
1uF 50V DIP Capacitor 60-MD035E105MAA
Cap Ceramic 1uF 50V Z5U 20% Radial 2 Pin DIP 8.26mm 85°C Slide Product overview: MD035E105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD035E105MAA can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V Z5U 20% Radial 2 Pin DIP 8.26mm 85°C Slide Product overview: MD035E105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD035E105MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 53J3302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
53J3302
Capacitor Ceramic, 1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 53J3302
CAPACITOR CERAMIC, 1UF, 50V, Z5U, 20%, DIP; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Qualification:-RoHS Compliant: No

CAPACITOR CERAMIC, 1UF, 50V, Z5U, 20%, DIP; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12580-ND 60-MD035E105MAA 53J3302
Product Name Ceramic Capacitors 1uF 50V DIP Capacitor Capacitor Ceramic, 1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details