Kyocera Corporation Ceramic Capacitors MD015E683ZAB

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015E683ZAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015E683ZAB-ND
Ceramic Capacitors MD015E683ZAB-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

0.068µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015E683ZAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015E683ZAB
Ceramic Capacitors MD015E683ZAB
CAP CER 0.068UF 50V Z5U 2-DIP

CAP CER 0.068UF 50V Z5U 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD015E683ZAB-ND MD015E683ZAB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details