Kyocera Corporation Ceramic Capacitors MD015E334MAB

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11691-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11691-ND
Ceramic Capacitors 478-11691-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.33µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Ceramic Capacitor, 0.33Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 53J3275 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.33Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
53J3275
Ceramic Capacitor, 0.33Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 53J3275
CERAMIC CAPACITOR, 0.33UF, 50V, Z5U, 20%, DIP; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.33UF, 50V, Z5U, 20%, DIP; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-11691-ND 53J3275
Product Name Ceramic Capacitors Ceramic Capacitor, 0.33Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details