Kyocera Corporation Ceramic Capacitors MD015C823JAB

Description
0.082µF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.082µF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C823JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C823JAB-ND
Ceramic Capacitors MD015C823JAB-ND
0.082µF ±5% 50V Ceramic Capacitor X7R 2-DIP

0.082µF ±5% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.082Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx - 53J3267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
53J3267
Capacitor Ceramic 0.082Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx 53J3267
CAPACITOR CERAMIC 0.082UF, 50V, X7R, 5%, DIP; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.082UF, 50V, X7R, 5%, DIP; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C823JAB-ND 53J3267
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf, 50V, X7R, 5%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details