Kyocera Corporation Ceramic Capacitors MD015C682MAB

Description
6800pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
6800pF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C682MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C682MAB-ND
Ceramic Capacitors MD015C682MAB-ND
6800pF ±20% 50V Ceramic Capacitor X7R 2-DIP

6800pF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C682MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C682MAB
Ceramic Capacitors MD015C682MAB
CAP CER 6800PF 50V X7R 2-DIP

CAP CER 6800PF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number MD015C682MAB-ND MD015C682MAB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details