Kyocera Corporation Ceramic Capacitors MD015C682KAB

Description
6800pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C682KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C682KAB-ND
Ceramic Capacitors MD015C682KAB-ND
6800pF ±10% 50V Ceramic Capacitor X7R 2-DIP

6800pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C682KAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C682KAB
Ceramic Capacitors MD015C682KAB
CAP CER 6800PF 50V X7R 2-DIP

CAP CER 6800PF 50V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic, 6800Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 6800Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3264
Capacitor Ceramic, 6800Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3264
CAPACITOR CERAMIC, 6800PF, 50V, X7R, 10%, DIP; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 6800PF, 50V, X7R, 10%, DIP; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015C682KAB-ND MD015C682KAB 53J3264
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 6800Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details