Kyocera Corporation Ceramic Capacitors MD015C473MAB

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C473MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C473MAB-ND
Ceramic Capacitors MD015C473MAB-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 2-DIP

0.047µF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD015C473MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C473MAB
Ceramic Capacitors MD015C473MAB
CAP CER 0.047UF 50V X7R 2-DIP

CAP CER 0.047UF 50V X7R 2-DIP

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3257
Capacitor Ceramic 0.047Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3257
CAPACITOR CERAMIC 0.047UF, 50V, X7R, 20%, DIP; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF, 50V, X7R, 20%, DIP; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MD015C473MAB-ND MD015C473MAB 53J3257
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details