Kyocera Corporation Ceramic Capacitors MD015C472JAB

Description
4700pF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C472JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C472JAB-ND
Ceramic Capacitors MD015C472JAB-ND
4700pF ±5% 50V Ceramic Capacitor X7R 2-DIP

4700pF ±5% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MD015C472JAB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details