Kyocera Corporation Ceramic Capacitors MD015C331KAB

Description
330pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C331KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C331KAB-ND
Ceramic Capacitors MD015C331KAB-ND
330pF ±10% 50V Ceramic Capacitor X7R 2-DIP

330pF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 53J3240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
53J3240
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 53J3240
CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, DIP; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, DIP; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MD015C331KAB-ND 53J3240
Product Name Ceramic Capacitors Capacitor Ceramic, 330Pf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details