Kyocera Corporation Ceramic Capacitors MD015C223MAB

Description
0.022µF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015C223MAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015C223MAB-ND
Ceramic Capacitors MD015C223MAB-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 2-DIP

0.022µF ±20% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Capacitor Ceramic 0.022Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 53J3235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
53J3235
Capacitor Ceramic 0.022Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 53J3235
CAPACITOR CERAMIC 0.022UF, 50V, X7R, 20%, DIP; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF, 50V, X7R, 20%, DIP; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - MD015C223MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015C223MAB
Ceramic Capacitors MD015C223MAB
CAP CER 0.022UF 50V X7R 2-DIP

CAP CER 0.022UF 50V X7R 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number MD015C223MAB-ND 53J3235 MD015C223MAB
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1378087-C1206C473K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details