0.015µF ±10% 50V Ceramic Capacitor X7R 2-DIP
CERAMIC CAPACITOR 0.015UF, 50V, X7R, 10%, DIP; Capacitance:15000pF;
CAP CER 0.015UF 50V X7R 2-DIP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MD015C153KAB-ND | 53J3228 | MD015C153KAB |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.015Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |