AVX Corporation Capacitance Kyocera Avx MD011C102KAB.

Description
Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:0.3mm; Product Range:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No
Description
Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:0.3mm; Product Range:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC0462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC0462
Capacitance Kyocera Avx 61AC0462
Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:0.3mm; Product Range:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:0.3mm; Product Range:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0462
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers