AVX Corporation Varistor, Miniature, 120V, 225V, 0402; Voltage Rating Vac Kyocera Avx MAV0040WP

Description
VARISTOR, MINIATURE, 120V, 225V, 0402; Voltage Rating VAC:52V; Voltage Rating V DC:70V; Product Range:MAV Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MINIATURE, 120V, 225V, 0402; Voltage Rating VAC:52V; Voltage Rating V DC:70V; Product Range:MAV Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Miniature, 120V, 225V, 0402; Voltage Rating Vac Kyocera Avx - 66W1990 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Miniature, 120V, 225V, 0402; Voltage Rating Vac Kyocera Avx
66W1990
Varistor, Miniature, 120V, 225V, 0402; Voltage Rating Vac Kyocera Avx 66W1990
VARISTOR, MINIATURE, 120V, 225V, 0402; Voltage Rating VAC:52V; Voltage Rating V DC:70V; Product Range:MAV Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MINIATURE, 120V, 225V, 0402; Voltage Rating VAC:52V; Voltage Rating V DC:70V; Product Range:MAV Series; Clamping Voltage Vc Max:225V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1990
Product Name Varistor, Miniature, 120V, 225V, 0402; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - 863-1098-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details