Kyocera Corporation Ceramic Capacitors MA101A1R0CAA

Description
CAP CER 1PF 100V NP0 AXIAL
Datasheet
Description
CAP CER 1PF 100V NP0 AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MA101A1R0CAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MA101A1R0CAA
Ceramic Capacitors MA101A1R0CAA
CAP CER 1PF 100V NP0 AXIAL

CAP CER 1PF 100V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number MA101A1R0CAA
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details