AVX Corporation SMT Antennas M620720

Description
Ceramic Chip ANTENNA, ISM, Freq: 868, 91
Request a Quote Datasheet
Description
Ceramic Chip ANTENNA, ISM, Freq: 868, 91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024196 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024196
SMT Antennas 2024196
Ceramic Chip ANTENNA, ISM, Freq: 868, 91

Ceramic Chip ANTENNA, ISM, Freq: 868, 91

Supplier's Site
SMT Antennas - 2024195 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024195
SMT Antennas 2024195
Ceramic Chip ANTENNA, ISM, Freq: 868, 91

Ceramic Chip ANTENNA, ISM, Freq: 868, 91

Supplier's Site
870MHz 928MHz Rf Antenna - 875-M620720 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
870MHz 928MHz Rf Antenna
875-M620720
870MHz 928MHz Rf Antenna 875-M620720
Antenna Ceramic 0.75dBi Gain 870MHz/928MHz 3-Pin CSMD T/R Product overview: M620720 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 928MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHz, 928MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M620720 can be used for catalog matching and distributor lookup.

Antenna Ceramic 0.75dBi Gain 870MHz/928MHz 3-Pin CSMD T/R Product overview: M620720 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 928MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHz, 928MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M620720 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 478-M620720DKR-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-M620720TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-M620720TR-ND
RF Antennas 478-M620720TR-ND
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-M620720CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-M620720CT-ND
RF Antennas 478-M620720CT-ND
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx - 50AH3303 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx
50AH3303
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx 50AH3303
CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx - 50AH3304 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx
50AH3304
Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx 50AH3304
CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2024196 875-M620720 478-M620720DKR-ND 50AH3303
Product Name SMT Antennas 870MHz 928MHz Rf Antenna RF Antennas Ceramic Antenna, 868-870Mhz/902-928 Mhz; Antenna Case Size Kyocera Avx
Primary Frequency Range 868.0 to 915.0 MHz 868.0 to 915.0 MHz
Form Factor / Mounting Internal Internal
Applications RF Testing ISM, LoRa, LPWAN, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2195835-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details