AVX Corporation Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx M49470X01825KBN

Description
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:10.2mm; Series Name:SMPSRoHS Compliant: No
Description
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:10.2mm; Series Name:SMPSRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0149 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0149
Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0149
CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:10.2mm; Series Name:SMPSRoHS Compliant: No

CERAMIC CAPACITOR, 8.2UF, 100V, X7R, 10%, DIP; Capacitance:8.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:10.2mm; Series Name:SMPSRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0149
Product Name Ceramic Capacitor, 8.2Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers