AVX Corporation Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx M49470Q01474KEN

Description
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:6.35mm RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:6.35mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0091
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0091
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:6.35mm RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:9.14mm; Lead Spacing:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0091
Product Name Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details