AVX Corporation Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx M49470Q01396KEN

Description
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:31.8mm; No. of Pins:40PinsRoHS Compliant: No
Description
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:31.8mm; No. of Pins:40PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 10R1068 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
10R1068
Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 10R1068
CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:31.8mm; No. of Pins:40PinsRoHS Compliant: No

CERAMIC CAPACITOR, 39UF, 500V, X7R, 10%, DIP; Capacitance:39µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:31.8mm; No. of Pins:40PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R1068
Product Name Ceramic Capacitor, 39Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers