AVX Corporation Ceramic Capacitor, 18Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx M49470Q01186KEN

Description
CERAMIC CAPACITOR, 18UF, 500V, X7R, 10%, DIP; Capacitance:18µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:20.3mm; No. of Pins:30PinsRoHS Compliant: No
Description
CERAMIC CAPACITOR, 18UF, 500V, X7R, 10%, DIP; Capacitance:18µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:20.3mm; No. of Pins:30PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 18Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 18Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0087
Ceramic Capacitor, 18Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0087
CERAMIC CAPACITOR, 18UF, 500V, X7R, 10%, DIP; Capacitance:18µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:20.3mm; No. of Pins:30PinsRoHS Compliant: No

CERAMIC CAPACITOR, 18UF, 500V, X7R, 10%, DIP; Capacitance:18µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Stacking Height:16.5mm; Lead Spacing:20.3mm; No. of Pins:30PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0087
Product Name Ceramic Capacitor, 18Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details