AVX Corporation Capacitance Kyocera Avx M39014/23-0355.

Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:CKR04 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No
Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:CKR04 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC7545 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC7545
Capacitance Kyocera Avx 23AC7545
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:CKR04 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No

Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:CKR04 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7545
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers