KYOCERA AVX Components Corporation Ceramic Capacitors M39014/22-1095

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/22-1095-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/22-1095-ND
Ceramic Capacitors 478-M39014/22-1095-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor, Multilayer, Ceramic, 50V, 20% +Tol, 20% -Tol, Bx, 15% Tc, 0.1Uf, Through Hole Mount Rohs Compliant Kyocera Avx - 96AJ2308 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 50V, 20% +Tol, 20% -Tol, Bx, 15% Tc, 0.1Uf, Through Hole Mount Rohs Compliant Kyocera Avx
96AJ2308
Ceramic Capacitor, Multilayer, Ceramic, 50V, 20% +Tol, 20% -Tol, Bx, 15% Tc, 0.1Uf, Through Hole Mount Rohs Compliant Kyocera Avx 96AJ2308
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 50V, 20% +TOL, 20% -TOL, BX, 15% TC, 0.1UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 50V, 20% +TOL, 20% -TOL, BX, 15% TC, 0.1UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

Supplier's Site
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 81H2136 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
81H2136
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 81H2136
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - M39014/22-1095 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/22-1095
Ceramic Capacitors M39014/22-1095
CAP CER 2DIP

CAP CER 2DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-M39014/22-1095-ND 96AJ2308 81H2136 M39014/22-1095
Product Name Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 50V, 20% +Tol, 20% -Tol, Bx, 15% Tc, 0.1Uf, Through Hole Mount Rohs Compliant Kyocera Avx Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details