AVX Corporation Capacitance Kyocera Avx M39014/22-0847.

Description
Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No
Description
Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC0910
Capacitance Kyocera Avx 61AC0910
Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Product Range:-; Qualification:-; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC0910
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers