DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-M39014/22-0699-ND | 53J6266 | M39014/22-0699 | M39014/22-0699 |
| Product Name | Ceramic Capacitors | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |