AVX Corporation Capacitance Kyocera Avx M39014/22-0550.

Description
Capacitance:0.47µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 10%; Series Name:-; Qualification:-; MSL:-; Product Range:-; Voltage Rating:50V RoHS Compliant: No
Description
Capacitance:0.47µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 10%; Series Name:-; Qualification:-; MSL:-; Product Range:-; Voltage Rating:50V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC7528
Capacitance Kyocera Avx 23AC7528
Capacitance:0.47µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 10%; Series Name:-; Qualification:-; MSL:-; Product Range:-; Voltage Rating:50V RoHS Compliant: No

Capacitance:0.47µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 10%; Series Name:-; Qualification:-; MSL:-; Product Range:-; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC7528
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details