KYOCERA AVX Components Corporation Ceramic Capacitors M39014/22-0201

Description
1800pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/22-0201-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/22-0201-ND
Ceramic Capacitors M39014/22-0201-ND
1800pF ±10% 200V Ceramic Capacitor BX 2-DIP

1800pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 53J5964 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
53J5964
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 53J5964
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number M39014/22-0201-ND 53J5964
Product Name Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details