KYOCERA AVX Components Corporation Ceramic Capacitors M39014/02-1339

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/02-1339-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/02-1339-ND
Ceramic Capacitors 478-M39014/02-1339-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - M39014/02-1339 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/02-1339
Ceramic Capacitors M39014/02-1339
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site
Capacitor,ceramic,10000Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J5307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J5307
Capacitor,ceramic,10000Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J5307
Capacitor,Ceramic,10 000pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/02-1339-ND M39014/02-1339 53J5307
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10000Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details