Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CKR05 Series; Product Diameter:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 61AC0879 |
| Product Name | Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |