AVX Corporation Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx M39006/33-0050

Description
CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Datasheet
Description
CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx - 73AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx
73AC8421
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx 73AC8421
CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:M; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx - 99AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx
99AC9367
Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx 99AC9367
CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage Rating:75V; Product Range:M39006/33 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating RoHS Compliant: No

CAP, 470UF, 75V, TANT, AXIAL; Capacitance:470µF; Voltage Rating:75V; Product Range:M39006/33 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/33-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/33-0050
Capacitors - Tantalum Capacitors M39006/33-0050
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 73AC8421 99AC9367 M39006/33-0050
Product Name Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx Cap, 470Uf, 75V, Tant, Axial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details