KYOCERA AVX Components Corporation Tantalum Capacitors M39006/30-0158

Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.27Ohm @ 120Hz
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.27Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/30-0158-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/30-0158-ND
Tantalum Capacitors 478-M39006/30-0158-ND
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.27Ohm @ 120Hz

68µF Hermetically Sealed Tantalum Capacitors 60V Axial 1.27Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/30-0158 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/30-0158
Capacitors - Tantalum Capacitors M39006/30-0158
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/30-0158-ND M39006/30-0158
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 5 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details