Kyocera Corporation Tantalum Capacitors M39006/22-0157

Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.54Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.54Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1330-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1330-ND
Tantalum Capacitors 1010-1330-ND
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.54Ohm

68µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.54Ohm

Buy Now Datasheet
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7756 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7756
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7756
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/22-0157 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0157
Capacitors - Tantalum Capacitors M39006/22-0157
CAP TANT 68UF 10% 60V AXIAL

CAP TANT 68UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1330-ND 43X7756 M39006/22-0157
Product Name Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details