47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.11Ohm
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1010-1311-ND | 43X7736 |
| Product Name | Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) |