Kyocera Corporation Tantalum Capacitors M39006/22-0113

Description
100µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.26Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1332-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1332-ND
Tantalum Capacitors 1010-1332-ND
100µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.26Ohm

100µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.26Ohm

Buy Now Datasheet
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7724 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7724
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7724
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/22-0113 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0113
Capacitors - Tantalum Capacitors M39006/22-0113
CAP TANT 100UF 20% 30V AXIAL

CAP TANT 100UF 20% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1332-ND 43X7724 M39006/22-0113
Product Name Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100JFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details