Kyocera Corporation Ceramic Capacitors LT06YD105MAT2X

Description
1µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LT06YD105MAT2X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LT06YD105MAT2X-ND
Ceramic Capacitors LT06YD105MAT2X-ND
1µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - LT06YD105MAT2X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LT06YD105MAT2X
Ceramic Capacitors LT06YD105MAT2X
CAP CER 1UF 16V X5R 1206

CAP CER 1UF 16V X5R 1206

Supplier's Site
Capacitors - Ceramic Capacitors - LT06YD105MAT2X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LT06YD105MAT2X
Capacitors - Ceramic Capacitors LT06YD105MAT2X
CAP CER 1UF 16V X5R 1206

CAP CER 1UF 16V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LT06YD105MAT2X-ND LT06YD105MAT2X LT06YD105MAT2X
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details