AVX Corporation Ceramic Capacitor, 10Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx LT056D106KAT2X

Description
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 10Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 89M5268 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
89M5268
Ceramic Capacitor, 10Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 89M5268
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89M5268
Product Name Ceramic Capacitor, 10Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details