Kyocera Corporation Ceramic Capacitors LT03YD105KAT2S

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4072-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4072-2-ND
Ceramic Capacitors 478-4072-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1482 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65M1482
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65M1482
CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-4072-2-ND 65M1482
Product Name Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details