KYOCERA AVX Components Corporation RF Filters LP1EA0320A700

Description
320MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth
Request a Quote Datasheet
Description
320MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP1EA0320A700-ND - DigiKey
Thief River Falls, MN, United States
320MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth

320MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-LP1EA0320A700-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5454A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 863000 to 928000 kHz
View Details
MFBC-00013PSM, Passive GaAs MMIC 19.50 - 26.20 GHz Bandpass Filter - MFBC-00013PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19500 to 26200 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
0-1 GHz Lowpass Filter - AE1000L8871 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 dB
View Details