Kyocera Corporation RF Filters LP0BA0790A7TR\\250

Description
790MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet
Description
790MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-12204-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12204-2-ND
RF Filters 478-12204-2-ND
790MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

790MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 478-12204-2-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.7 - 9.8 GHz Bandpass Filter - MFBP-00167PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9800 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o26100600 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1350 to 1785 MHz
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details