KYOCERA AVX Components Corporation RF Filters LP0805A0947AWTR

Description
947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LP0805A0947AWTR-ND - DigiKey
Thief River Falls, MN, United States
947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - LP0805A0947AWTR
LP0805A0947AWTR
RF Filters - LP0805A0947AWTR LP0805A0947AWTR
Manufacturer: AVX Corporation Win Source Part Number: 923579-LP0805A0947AW TR Series: LP0805 Features: 947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: AVX Corporation
Win Source Part Number: 923579-LP0805A0947AWTR
Series: LP0805
Features: 947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
RF FILTER LOW PASS 947.5MHZ 0805

RF FILTER LOW PASS 947.5MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A0947AWTR-ND LP0805A0947AWTR LP0805A0947AWTR
Product Name RF Filters RF Filters - LP0805A0947AWTR RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 948 MHz 948 MHz
Unlock Full Specs
to access all available technical data

Similar Products

L1/L2 Low Loss GPS SAW Diplexer - QPQ1063 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1591 MHz
View Details
RF Filters - 1761-B424MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 42400 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details