AVX Corporation Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) LP0805A0902AWTR

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Packaging: Bulk Part Status: Obsolete Frequency: 12.688656 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: 28-VFCLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Packaging: Bulk Part Status: Obsolete Frequency: 12.688656 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: 28-VFCLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Packaging: Bulk Part Status: Obsolete Frequency: 12.688656 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: 28-VFCLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Packaging: Bulk
Part Status: Obsolete
Frequency: 12.688656 MHz
Bandwidth: 47.5Hz ~ 380Hz
Filter Type: Differential Mode - Single
Insertion Loss: 1.2dB
Mounting Type: Fixed
Package / Case: 28-VFCLGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details