AVX Corporation Fixed Inductors LMXS131JM220FTAS

Description
22µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7123-2-ND
Fixed Inductors 478-7123-2-ND
22µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, Smd; Inductance Kyocera Avx - 05W5138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, Smd; Inductance Kyocera Avx
05W5138
Inductor, Shielded, 22Uh, Smd; Inductance Kyocera Avx 05W5138
INDUCTOR, SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, SMD; Inductance:22µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7123-2-ND 05W5138
Product Name Fixed Inductors Inductor, Shielded, 22Uh, Smd; Inductance Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details