AVX Corporation Fixed Inductors LMXS0704M680DTAS

Description
68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7114-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7114-2-ND
Fixed Inductors 478-7114-2-ND
68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 290mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant Kyocera Avx - 37X6307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant Kyocera Avx
37X6307
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant Kyocera Avx 37X6307
Surface Mount Power Inductor, LMXS Series, 68 H, 20%, Shielded, 0.29 ohm, 400 mA RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 68 H, 20%, Shielded, 0.29 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, Smd; Inductance Kyocera Avx - 05W5130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Kyocera Avx
05W5130
Inductor, Shielded, 68Uh, Smd; Inductance Kyocera Avx 05W5130
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.29ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7114-2-ND 37X6307 05W5130
Product Name Fixed Inductors Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.29 Ohm, 400 Ma Rohs Compliant Kyocera Avx Inductor, Shielded, 68Uh, Smd; Inductance Kyocera Avx
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details